Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,391
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
5,905
in stock
|
Buy Now | |
TE Store
from US$0.72
|
2,932
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,968
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,416
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,391
in stock
|
Buy Now | |
element14
from US$0.43
|
1,391
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 4.5mm, .177in |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Finish | Matte |
Contact Design | Round |
Connector Length | 21.8mm, .8583in |
コネクタの高さ | 6.8mm |
Connector Height | 6.8mm, .267in |
Connector Width | .141in, 3.6mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
CT P/HDR ASSY V 10P W/KINK NAT | Heilind Electronics |
CT P/HDR ASSY V 10P W/KINK NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | Ct 2Mm Post Header Assembly With Kink - Vertical | Part Number: 1-292161-0 | Internal Number: 1-292161-0 | TE Connectivity | TE Store |
AMP CT Series 10 Position 2 mm Through Hole Single Row Vertical Header | Future Electronics |
Connector, Header, 10Pos, 1Rows, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 1-292161-0 | Newark Electronics |
CONNECTOR, HEADER, 10POS, 1ROWS, 2MM | element14 |
Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole | Avnet America |
Conn, Rect, Boardmount, PCB Plug,10 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 1-292161-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-292161-0?
Additional datasheets, footprints and schematics for 1-292161-0 are listed on our Part Details page. You can also find images and similar parts to 1-292161-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292161-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292161-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292161-0 fall under?
The 1-292161-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292161-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292161-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292161-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292161-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 1-292161-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292161-0 often in real-time on the comparison pages.
What if I can't find stock of 1-292161-0?
You can fill out our help required form which you can use to request a quote for 1-292161-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.