Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.82
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
2,100
in stock
|
Buy Now | |
TE Store
from US$1.30
|
63
in stock
|
Buy Now | |
Avnet America
-
|
11,200
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Sager
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | .177in, 4.5mm |
Contact Base Material | Brass |
Contact Design | Round |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 18mm, .7087in |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Height | .307in, 7.8mm |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | 6T PA(GF) |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape, Box |
Packaging Quantity | 700 |
実装方法 | Tape, Box |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Ct Box Hdr V Smt 8P O/Tape Nat |Amp Te Connectivity 292174-8 | Newark Electronics |
CT BOX HDR V SMT 8P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Ct Box Header Smt: Vert & Shrouded | Part Number: 292174-8 | Internal Number: 292174-8 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Embossed T/R | Avnet America |
AMP CT 8 Position Surface Mount Single Row Vertical Wire to Board Header | Future Electronics |
CT BOX HDR V SMT 8P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 292174-8 | RS Americas |
HEADER, BOX, VERTICAL, SMT, 8WAY | element14 |
Headers & Wire Housings HDR 8 POS NAT SMT | Sager |
Where can I find additional details, specifications and documents for a 292174-8?
Additional datasheets, footprints and schematics for 292174-8 are listed on our Part Details page. You can also find images and similar parts to 292174-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292174-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292174-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292174-8 fall under?
The 292174-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292174-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292174-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292174-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292174-8 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and Future Electronics have stock available or on a lead time for 292174-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292174-8 often in real-time on the comparison pages.
What if I can't find stock of 292174-8?
You can fill out our help required form which you can use to request a quote for 292174-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.