4-292250-2 PCB Connectors by TE Connectivity

CT P/HDR BOX H ASSY 2P W/KINK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 2
PCB Mount Orientation Right Angle
Number of Rows 1
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Mating Post Length 4.2mm, .165in
Contact Base Material Brass
Contact Mating Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Tin
Contact Shape & Form Round
Contact Current Rating (Max) 4A
Contact Design Round
Connector Height .346in, 8.8mm
Connector Length .228in, 5.8mm
Wire Size 28 – 22AWG
PCB Thickness (Recommended) .8mm, .031 – .063in
コネクタの高さ 8.8mm
Connector Width 5.8mm, .228in
Operating Voltage 125VDC, 125VAC
Centerline (Pitch) .079in, 2mm
Housing Color Yellow
Housing Material Nylon 66
Agency/Standard UL
UL Flammability Rating UL 94V-0
Agency/Standard Number CSA, UL
CSA File Number LR 7189
UL File Number E28476
PCB Mount Alignment Without
PCB Mount Retention Type Kinked Legs
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Retention Without
Circuit Application Power & Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Bag/Box
Packaging Quantity 200
実装方法 Bag/Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Sealable No
Termination Post & Tail Length .126in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°C, -40 – 105°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-292250-2?

Additional datasheets, footprints and schematics for 4-292250-2 are listed on our Part Details page. You can also find images and similar parts to 4-292250-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-292250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-292250-2 fall under?

The 4-292250-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-292250-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292250-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-292250-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-292250-2 have stock available?

There is no stock from authorised distributors for 4-292250-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-292250-2 often in real-time on the comparison pages.

What if I can't find stock of 4-292250-2?

You can fill out our help required form which you can use to request a quote for 4-292250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay