Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
633
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
45,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
45,039
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
45,039
in stock
|
Buy Now | |
TE Store
from US$0.45
|
3,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
860
in stock
|
Buy Now | |
element14
from US$0.25
|
633
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
Connector Height | 6.8mm, .267in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Width | 5.8mm, .228in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 6.8mm |
Connector Length | .386in, 9.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .078in |
Housing Material | 66 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP PCB Conn CT P/HDR ASSY BOX V 4P W/O KIN | Distrelec |
CT P/HDR ASSY BOX V 4P W/O KIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Ct 2Mm Post Header Assembly: Box-V | Part Number: 292133-4 | Internal Number: 292133-4 | TE Connectivity | TE Store |
Conn, Header, 4Pos, 1Row, 2Mm | Newark Electronics |
WTB CONN, HEADER, 4POS, 1ROW, 2MM | element14 |
AMP CT 4 Position Through-Hole Single Row Straight 2 mm Box Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 2mm Solder ST Thru-Hole | Avnet America |
CT P/HDR ASSY BOX V 4P W/O KIN, PCB Headers and Receptacles | TE Connectivity 292133-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292133-4?
Additional datasheets, footprints and schematics for 292133-4 are listed on our Part Details page. You can also find images and similar parts to 292133-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292133-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292133-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292133-4 fall under?
The 292133-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292133-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292133-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292133-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292133-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 292133-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292133-4 often in real-time on the comparison pages.
What if I can't find stock of 292133-4?
You can fill out our help required form which you can use to request a quote for 292133-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.