Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
607
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
19,857
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
19,857
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
19,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
19,428
in stock
|
Buy Now | |
TE Store
from US$0.40
|
11,031
in stock
|
Buy Now | |
element14
from US$0.24
|
607
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Round |
Contact Shape & Form | Rounded |
Contact Type | Pin |
Contact Current Rating (Max) | 4A |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Mating Post Length | .165in, 4.2mm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
コネクタの高さ | 6.8mm |
Connector Width | 5.8mm, .228in |
Connector Length | 7.8mm, .307in |
Connector Height | .267in, 6.8mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Housing Material | 66 Nylon |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
TE Connectivity - AMP PCB Conn CT P/HDR ASSY BOX V 3P W/O KIN | Distrelec |
Connector, Header, 3Pos, 1Row, 2Mm, Th | Newark Electronics |
CT P/HDR ASSY BOX V 3P W/O KIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 292133-3 | Internal Number: 292133-3 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 3POS, 1ROWS, 2MM | element14 |
AMP CT Series, 2mm Pitch 3 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 292133-3 | RS Americas |
Conn Shrouded Header HDR 3 POS 2mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292133-3?
Additional datasheets, footprints and schematics for 292133-3 are listed on our Part Details page. You can also find images and similar parts to 292133-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292133-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292133-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292133-3 fall under?
The 292133-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292133-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292133-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292133-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292133-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TE Store have stock available or on a lead time for 292133-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292133-3 often in real-time on the comparison pages.
What if I can't find stock of 292133-3?
You can fill out our help required form which you can use to request a quote for 292133-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.