292167-2 PCB Connectors by TE Connectivity

CT P/HDR ASSY H 2P W/ KINK TUB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 2
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Type Pin
Contact Mating Area Plating Material Tin
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Mating Post Length 4.5mm, .177in
Contact Current Rating (Max) 4A
Contact Mating Area Plating Material Finish Matte
Contact Base Material Brass
Contact Design Round
Wire Size 28 – 22AWG
Connector Length .228in, 5.8mm
Connector Width .157in, 4mm
Connector Height 8.8mm, .346in
PCB Thickness (Recommended) .8mm, .031 – .063in
コネクタの高さ 8.8mm
Operating Voltage 125VAC, 125VDC
Housing Color Natural
Housing Material PBT GF
Centerline (Pitch) .079in, 2mm
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Kinked Legs
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Strain Relief Without
Mating Retention Without
Circuit Application Power & Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Box & Tube, Tube/Box
Packaging Quantity 80
実装方法 Box & Tube, Tube/Box
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Wire-to-Board
Header Type Partially Shrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°F, -40 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 292167-2?

Additional datasheets, footprints and schematics for 292167-2 are listed on our Part Details page. You can also find images and similar parts to 292167-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 292167-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292167-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 292167-2 fall under?

The 292167-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 292167-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 292167-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 292167-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 292167-2 have stock available?

There is no stock from authorised distributors for 292167-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 292167-2 often in real-time on the comparison pages.

What if I can't find stock of 292167-2?

You can fill out our help required form which you can use to request a quote for 292167-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay