1-292173-8 PCB Connectors by TE Connectivity

CT BOX HDR H SMT 8P O/TAPE NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.85
-
Buy Now
Logo for TE Store
TE Store
from US$1.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 8
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Mating Post Length .165in, 4.2mm
Contact Mating Area Plating Material Tin
Contact Type Pin
Contact Layout Inline
Contact Retention Within Housing With
PCB Contact Termination Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Shape & Form Round
Contact Current Rating (Max) 4A
Contact Mating Area Plating Material Finish Matte
Contact Base Material Brass
Contact Design Round
PCB Thickness (Recommended) .8mm, .031 – .063in
コネクタの高さ 5.8mm
Connector Height 5.8mm, .228in
Connector Width .354in, 9mm
Connector Length 17.8mm, .7008in
Wire Size 28 – 22AWG
Operating Voltage 125VDC, 125VAC
Housing Color Natural
Centerline (Pitch) 2mm, .079in
Housing Material 6T PA(GF)
Agency/Standard Number CSA, UL
CSA File Number LR 7189
UL File Number E28476
Agency/Standard CSA
UL Flammability Rating UL 94V-0
PCB Mount Retention With
PCB Mount Retention Type Solder Peg
Connector Mounting Type Board Mount
Contact Retention Type Within Housing Locking Lance
Mating Retention Without
Strain Relief Without
Panel Mount Feature With
PCB Mount Alignment With
Circuit Application Power & Signal
Assembly Process Feature Pick and Place Cover
Packaging Quantity 500
実装方法 Tape, Box
Packaging Method Tape, Box
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 221°C, -40 – 105°F


Alternative Descriptions

Ct Box Hdr H Smt 8P O/Tape Nat |Amp Te Connectivity 1-292173-8 | Newark Electronics
Conn Shrouded Header HDR 8 POS 2mm Solder RA SMD Embossed T/R | Avnet America
CT BOX HDR H SMT 8P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 1-292173-8 | RS Americas
Special Order: CT BOX HDR H SMT 8P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | Amp Common Terminator Header | Part Number: 1-292173-8 | Internal Number: 1-292173-8 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-292173-8?

Additional datasheets, footprints and schematics for 1-292173-8 are listed on our Part Details page. You can also find images and similar parts to 1-292173-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-292173-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292173-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-292173-8 fall under?

The 1-292173-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-292173-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292173-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-292173-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-292173-8 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-292173-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-292173-8 often in real-time on the comparison pages.

What if I can't find stock of 1-292173-8?

You can fill out our help required form which you can use to request a quote for 1-292173-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay