Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
TE Store
from US$1.24
|
13,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.83
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 7 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .165in, 4.2mm |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
コネクタの高さ | 5.8mm |
Connector Width | 9mm, .354in |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Height | 5.8mm, .228in |
Connector Length | .622in, 15.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .078in |
Housing Material | 6T PA(GF) |
Housing Color | Black |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Tape, Box |
Packaging Quantity | 500 |
Packaging Method | Tape, Box |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CT BOX HDR H SMT 7P O/TAPE BLA PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 7 | Amp Common Terminator Header | Part Number: 292173-7 | Internal Number: 292173-7 | TE Connectivity | TE Store |
Headers&Wire Housings HDR 7 POS BLK SMT 2mm | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Header plug, box, SMT,2mm,7 way,R/A, CT | RS |
Ct Box Hdr H Smt 7P O/Tape Bla |Amp Te Connectivity 292173-7 | Newark Electronics |
AMP CT 7 Position Surface Mount Single Row Right Angle Wire to Board Header | Future Electronics |
Conn Shrouded Header HDR 7 POS 2mm Solder RA SMD Embossed T/R | Avnet America |
AMP CT Series,2mm Pitch 7 Way 1 Row Right Angle PCB Header, Solder Term,2A | TE Connectivity 292173-7 | RS Americas |
Where can I find additional details, specifications and documents for a 292173-7?
Additional datasheets, footprints and schematics for 292173-7 are listed on our Part Details page. You can also find images and similar parts to 292173-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292173-7 fall under?
The 292173-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292173-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292173-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 292173-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292173-7 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 292173-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292173-7 often in real-time on the comparison pages.
What if I can't find stock of 292173-7?
You can fill out our help required form which you can use to request a quote for 292173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.