Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
39,228
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
39,228
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
39,228
in stock
|
Buy Now | |
TE Store
from US$0.36
|
36,437
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
53
in stock
|
Buy Now | |
Sager
-
|
2,705
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Connector Width | .181in, 4.6mm |
Wire Size | 30 – 22AWG |
Connector Height | 6.6mm, .26in |
コネクタの高さ | 6.6mm |
Connector Length | 16mm, .6299in |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 2000VAC |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 2500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings RCPT 7 POS CRIMP 2mm | Rapid Electronics |
TE Connectivity - AMP Connector CT CRIMP-2 REC HSG 7P NATURAL | Distrelec |
CT CRIMP-2 REC HSG 7P NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 7 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 7 | Amp Common Terminator Housing | Part Number: 179228-7 | Internal Number: 179228-7 | .079" | TE Connectivity | TE Store |
Receptacle housing, 2mm, 7 way, CT | RS |
Wtb Housing, Rcpt, 7Pos, 1Row, 2Mm | Newark Electronics |
CTCRIMP-2RECHSG7PNATURAL | Future Electronics |
Conn Housing RCP 7 POS 2mm Crimp ST Cable Mount | Avnet America |
AMP CT Series 2mm Pitch 7 Way 1 Row Female Straight PCB Housing | TE Connectivity 179228-7 | RS Americas |
RECEPTACLE HOUSING, 7WAY | element14 |
WTB HOUSING, RCPT, 7POS, 1ROW, 2MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Terminal Blocks PLA 5/ 8-7,5-ZF | Sager |
Where can I find additional details, specifications and documents for a 179228-7?
Additional datasheets, footprints and schematics for 179228-7 are listed on our Part Details page. You can also find images and similar parts to 179228-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179228-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179228-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179228-7 fall under?
The 179228-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 179228-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179228-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 179228-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179228-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for 179228-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179228-7 often in real-time on the comparison pages.
What if I can't find stock of 179228-7?
You can fill out our help required form which you can use to request a quote for 179228-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.