Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Design | Round |
Contact Layout | Staggered, Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Mating Post Length | 4.5mm, .177in |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Type | Pin |
Connector Length | 18mm, .7087in |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | .157in, 4mm |
Connector Height | 7.8mm, .307in |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | 6T PA GF 30 |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
Packaging Method | Tube/Box, Box & Tube |
実装方法 | Tube/Box, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CT POST HDR ASSY 8P IN-TUBE BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Ct Post Header Assembly: Part. Shrouded | Part Number: 292172-8 | Internal Number: 292172-8 | TE Connectivity | TE Store |
Ct Post Hdr Assy 8P In-Tube Bl |Amp Te Connectivity 292172-8 | Newark Electronics |
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Tube | Avnet America |
CT POST HDR ASSY 8P IN-TUBE BL, PCB Headers and Receptacles | TE Connectivity 292172-8 | RS Americas |
Where can I find additional details, specifications and documents for a 292172-8?
Additional datasheets, footprints and schematics for 292172-8 are listed on our Part Details page. You can also find images and similar parts to 292172-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292172-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292172-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292172-8 fall under?
The 292172-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292172-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292172-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292172-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292172-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 292172-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292172-8 often in real-time on the comparison pages.
What if I can't find stock of 292172-8?
You can fill out our help required form which you can use to request a quote for 292172-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.