Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.89
|
7,955
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
7,955
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
7,955
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
7,955
in stock
|
Buy Now | |
Farnell
from US$1.90
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
Connector Length | 17.8mm, .7008in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
コネクタの高さ | 6.8mm |
Connector Width | .228in, 5.8mm |
Connector Height | 6.8mm, .267in |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Blue |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 66 Nylon |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | Kinked Legs |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers & Wire Housings Ct P/Hdr Box V 8P Blue |Amp Te Connectivity 2-292132-8 | Newark Electronics |
Headers&Wire Housings CT P/HDR BOX V 8P BLUE | Rapid Electronics |
TE Connectivity CT P/HDR BOX V 8P BLUE Board Connector 8 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Blue Insulator Plug | Distrelec |
CONNECTOR, HEADER, 8POS, 1ROW, 2MM | Farnell |
Conn Shrouded Header HDR 8 POS 2mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-292132-8?
Additional datasheets, footprints and schematics for 2-292132-8 are listed on our Part Details page. You can also find images and similar parts to 2-292132-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292132-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292132-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292132-8 fall under?
The 2-292132-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292132-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292132-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292132-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292132-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292132-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292132-8 often in real-time on the comparison pages.
What if I can't find stock of 2-292132-8?
You can fill out our help required form which you can use to request a quote for 2-292132-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.