Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 5.8mm, .228in |
コネクタの高さ | 8.8mm |
Connector Height | 8.8mm, .346in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | 15.8mm, .622in |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Nylon 66 |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Blue |
Agency/Standard | UL |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 200 |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Ct P/Hdr Box H Assy 7P W/Kink |Amp Te Connectivity 2-292250-7 | Newark Electronics |
Conn Shrouded Header HDR 7 POS 2mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-292250-7?
Additional datasheets, footprints and schematics for 2-292250-7 are listed on our Part Details page. You can also find images and similar parts to 2-292250-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292250-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292250-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292250-7 fall under?
The 2-292250-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292250-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292250-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292250-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292250-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-292250-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292250-7 often in real-time on the comparison pages.
What if I can't find stock of 2-292250-7?
You can fill out our help required form which you can use to request a quote for 2-292250-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.