Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
10,566
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
87,940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
87,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
87,940
in stock
|
Buy Now | |
TE Store
from US$0.32
|
26,370
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
11,000
in stock
|
Buy Now | |
element14
from US$0.15
|
10,566
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
Connector Width | .228in, 5.8mm |
Connector Height | .267in, 6.8mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | .228in, 5.8mm |
コネクタの高さ | 6.8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | 66 Nylon |
Agency/Standard | UL |
Agency/Standard Number | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers & Wire Housings Hdr Pin 1X02C Vrt |Amp Te Connectivity 292132-2 | Newark Electronics |
Headers&Wire Housings HDR PIN 1X02C VRT | Rapid Electronics |
CT P/HDR BOX V 2P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292132-2 | Internal Number: 292132-2 | TE Connectivity | TE Store |
HDR PIN 1X02C VRT | TTI Europe |
CONNECTOR, HEADER, 2POS, 1ROWS, 2MM | element14 |
AMP CT Series, 2mm Pitch 2 Way 1 Row Straight PCB Header, Solder Termination, 2A | TE Connectivity 292132-2 | RS Americas |
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole | Avnet Abacus |
AMP CT 2 mm Pitch Through Hole 2 Position Post Header Assembly | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292132-2?
Additional datasheets, footprints and schematics for 292132-2 are listed on our Part Details page. You can also find images and similar parts to 292132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292132-2 fall under?
The 292132-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292132-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292132-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and TTI Europe have stock available or on a lead time for 292132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292132-2 often in real-time on the comparison pages.
What if I can't find stock of 292132-2?
You can fill out our help required form which you can use to request a quote for 292132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.