Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
2,760
in stock
|
Buy Now | |
TE Store
from US$1.28
|
7,367
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
7,000
in stock
|
Buy Now | |
element14
from US$0.66
|
4,430
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Mating Post Length | 4.5mm, .177in |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 5.8mm, .228in |
Connector Length | 6mm, .236in |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
コネクタの高さ | 7.8mm |
Connector Height | 7.8mm, .307in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | 6T PA(GF) |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape, Box |
Packaging Method | Tape, Box |
Packaging Quantity | 3500 |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
CT BOX HDR V SMT 2P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Ct Box Header Smt: Vert & Shrouded | Part Number: 292174-2 | Internal Number: 292174-2 | TE Connectivity | TE Store |
HEADER, BOX, VERTICAL, SMT, 2WAY | element14 |
Wire-Board Connector, Header, 2 Position, 2Mm | Newark Electronics |
2 position 125 VAC Surface Mount Shrouded Connector Header | Future Electronics |
Conn Shrouded Header HDR 2 POS 2mm Solder ST SMD Embossed T/R | Avnet America |
CT BOX HDR V SMT 2P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 292174-2 | RS Americas |
Headers & Wire Housings HDR 2 POS NAT SMT 2mm | Sager |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | Vertical |
Contact Termination | Surface Mount Vertical |
External Depth | 5.8mm |
External Length / Height | 7.8mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass-Filled Polyphenylene Sulfide |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292174-2?
Additional datasheets, footprints and schematics for 292174-2 are listed on our Part Details page. You can also find images and similar parts to 292174-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292174-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292174-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292174-2 fall under?
The 292174-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292174-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292174-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292174-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292174-2 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for 292174-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292174-2 often in real-time on the comparison pages.
What if I can't find stock of 292174-2?
You can fill out our help required form which you can use to request a quote for 292174-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.