Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Sager
from US$0.82
|
6,300
in stock
|
Buy Now | |
TE Store
from US$1.38
|
3,229
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
632
in stock
|
Buy Now | |
element14
from US$1.29
|
632
in stock
|
Buy Now | |
Farnell
from US$0.95
|
632
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Mating Post Length | 4.5mm, .177in |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 10mm, .393in |
Connector Height | 7.8mm, .307in |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
Housing Material | 6T PA(GF) |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Packaging Quantity | 700 |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers & Wire Housings HDR 4 POS NAT SMT | Sager |
CT BOX HDR V SMT 4P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Ct Box Header Smt: Vert & Shrouded | Part Number: 292174-4 | Internal Number: 292174-4 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 4 Position, 2Mm | Newark Electronics |
HEADER, BOX, VERTICAL, SMT, 4WAY | element14 |
Conn Shrouded Header HDR 4 POS 2mm Solder ST SMD Embossed T/R | Avnet Abacus |
Header plug, box,SMT,2mm,4 way,vert.,CT | RS |
AMP CT Series 4 Position Male Surface Mount Header Housing | Future Electronics |
CT BOX HDR V SMT 4P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 292174-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | Vertical |
Contact Termination | Surface Mount Vertical |
External Depth | 5.8mm |
External Length / Height | 7.8mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass-Filled Polyphenylene Sulfide |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292174-4?
Additional datasheets, footprints and schematics for 292174-4 are listed on our Part Details page. You can also find images and similar parts to 292174-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292174-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292174-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292174-4 fall under?
The 292174-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292174-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292174-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292174-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292174-4 have stock available?
Authorised distributors including Sager, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 292174-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292174-4 often in real-time on the comparison pages.
What if I can't find stock of 292174-4?
You can fill out our help required form which you can use to request a quote for 292174-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.