Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
13,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
13,699
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
13,699
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
13,699
in stock
|
Buy Now | |
Farnell
from US$1.08
|
9,800
in stock
|
Buy Now | |
TE Store
from US$1.08
|
1,540
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 15 |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 4mm, .157in |
コネクタの高さ | 8.8mm |
Connector Height | .346in, 8.8mm |
Connector Length | 1.252in, 31.8mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Hdr Assy 15 Pos Nat 2Mm |Amp Te Connectivity 1-292253-5 | Newark Electronics |
Headers&Wire Housings HDR ASSY 15 POS NAT 2mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT CONN MT HDR ASSY H 15P NAT | Distrelec |
CT CONN MT HDR ASSY H 15P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 15 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 15 | Ct 2Mm Header Assembly: Right Angle | Part Number: 1-292253-5 | Internal Number: 1-292253-5 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 15 POS 2mm Solder RA Thru-Hole | Avnet America |
AMP CT Series,2mm Pitch 15 Way 1 Row Right Angle PCB Header, Solder Term,2A | TE Connectivity 1-292253-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292253-5?
Additional datasheets, footprints and schematics for 1-292253-5 are listed on our Part Details page. You can also find images and similar parts to 1-292253-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292253-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292253-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292253-5 fall under?
The 1-292253-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292253-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292253-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292253-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292253-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292253-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292253-5 often in real-time on the comparison pages.
What if I can't find stock of 1-292253-5?
You can fill out our help required form which you can use to request a quote for 1-292253-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.