Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.80
|
8,690
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
6,164
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
6,164
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
6,164
in stock
|
Buy Now | |
TE Store
from US$0.94
|
5,495
in stock
|
Buy Now | |
Farnell
from US$0.83
|
5,000
in stock
|
Buy Now | |
Avnet America
-
|
8,690
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 11 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 4.5mm, .177in |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 4mm, .157in |
Connector Height | .346in, 8.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 8.8mm |
Connector Length | 23.8mm, .937in |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 6/6 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Connector Systems:Wire-To-Board | Newark Electronics |
Headers&Wire Housings HDR ASSY 11 POS NAT 2mm | Rapid Electronics |
TE Connectivity CT CONN MT HDR ASSY H 11P NAT Board Conn | Distrelec |
CT CONN MT HDR ASSY H 11P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 11 | Ct 2Mm Header Assembly: Right Angle | Part Number: 1-292253-1 | Internal Number: 1-292253-1 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 11 POS 2mm Solder RA Thru-Hole | Avnet America |
Headers, HDR ASSY 11 POS NAT 2mm | TE Connectivity 1-292253-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292253-1?
Additional datasheets, footprints and schematics for 1-292253-1 are listed on our Part Details page. You can also find images and similar parts to 1-292253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292253-1 fall under?
The 1-292253-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292253-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292253-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-292253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292253-1 often in real-time on the comparison pages.
What if I can't find stock of 1-292253-1?
You can fill out our help required form which you can use to request a quote for 1-292253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.