Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0179228-3,
CM4453-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
15,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
15,960
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
15,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
15,960
in stock
|
Buy Now | |
Farnell
from US$0.46
|
12,600
in stock
|
Buy Now | |
TE Store
from US$0.73
|
11,699
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Connector Width | 4.6mm, .181in |
Connector Length | 28mm, 1.1024in |
Wire Size | 30 – 22AWG |
Connector Height | .26in, 6.6mm |
コネクタの高さ | 6.6mm |
Dielectric Withstanding Voltage (Max) | 5000VAC |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Rcpt 13 Pos Crimp 2Mm |Amp Te Connectivity 1-179228-3 | Newark Electronics |
Headers & Wire Housings RCPT 13 POS CRIMP 2mm | Rapid Electronics |
TE Connectivity - AMP Connector CT CRIMP-2 REC HSG 13P NATURAL | Distrelec |
CT CRIMP-2 REC HSG 13P NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 13 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 13 | Amp Common Terminator Housing | Part Number: 1-179228-3 | Internal Number: 1-179228-3 | Alias Number: AMP-1-0179228-3 | .079" | TE Connectivity | TE Store |
Conn Housing RCP 13 POS 2mm Crimp ST Cable Mount | Avnet America |
CT CRIMP-2 REC HSG 13P NATURAL | TE Connectivity 1-179228-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-179228-3?
Additional datasheets, footprints and schematics for 1-179228-3 are listed on our Part Details page. You can also find images and similar parts to 1-179228-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179228-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179228-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179228-3 fall under?
The 1-179228-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179228-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179228-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179228-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179228-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-179228-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179228-3 often in real-time on the comparison pages.
What if I can't find stock of 1-179228-3?
You can fill out our help required form which you can use to request a quote for 1-179228-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.