Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.74
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Mating Post Length | 4.2mm, .165in |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Contact Type | Pin |
Connector Length | 31.8mm, 1.252in |
コネクタの高さ | 6.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Width | 5.8mm, .228in |
Wire Size | 28 – 22AWG |
Connector Height | 6.8mm, .267in |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 15 |
Packaging Method | Tube/Box, Box & Tube |
実装方法 | Tube/Box, Box & Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
Where can I find additional details, specifications and documents for a 1-292166-5?
Additional datasheets, footprints and schematics for 1-292166-5 are listed on our Part Details page. You can also find images and similar parts to 1-292166-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292166-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292166-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292166-5 fall under?
The 1-292166-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292166-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292166-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292166-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292166-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-292166-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292166-5 often in real-time on the comparison pages.
What if I can't find stock of 1-292166-5?
You can fill out our help required form which you can use to request a quote for 1-292166-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.