292271-9 PCB Connectors by TE Connectivity

MT REC ASSY AU-PL. 9P GRAY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 9
Number of Rows 1
Contact Layout In-line
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Retention Within Housing With
Contact Current Rating (Max) 2A
Connector Height .236in, 6mm
Wire Size .08 – .13mm², 28 – 26AWG
Accepts Wire Insulation Diameter Range .8 – .95mm, .03 – .037in
Connector Length .591in, 15mm
Connector Width 3.6mm, .141in
コネクタの高さ 6mm
Operating Voltage 50VDC, 50VAC
Housing Material Nylon 66
Centerline (Pitch) 1.5mm, .059in
Housing Color Gray
Agency/Standard UL
UL File Number E28476
UL Flammability Rating UL 94V-0
Mating Retention Type Locking Clip
Mating Retention With
Contact Retention Type Within Housing Double Lock Plate
Connector Mounting Type Cable Mount (Free-Hanging)
Strain Relief With
Panel Mount Feature Without
Circuit Application Signal
Packaging Method Bag
実装方法 Bag
Packaging Quantity 1000
Sealable No
Connector Style Receptacle
Connector System Wire-to-Panel, Wire-to-Board, Wire-to-Wire
Connector Type Connector Assembly
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -22 – 221°F, -30 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 292271-9?

Additional datasheets, footprints and schematics for 292271-9 are listed on our Part Details page. You can also find images and similar parts to 292271-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 292271-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292271-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 292271-9 fall under?

The 292271-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 292271-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 292271-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 292271-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 292271-9 have stock available?

There is no stock from authorised distributors for 292271-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 292271-9 often in real-time on the comparison pages.

What if I can't find stock of 292271-9?

You can fill out our help required form which you can use to request a quote for 292271-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay