Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Current Rating (Max) | 2A |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Layout | In-line |
Connector Height | .472in, 12mm |
コネクタの高さ | 12mm |
Connector Length | 17.4mm, .685in |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 125V |
Housing Material | Nylon 66 |
Housing Color | White |
Centerline (Pitch) | 2mm, .078in |
Approved Standards | UL Recognized |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
Zugelassene Standards | UL Recognized |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL File Number | E28476 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Retention | Without |
For Use With | MT Connector |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Quantity | 600 |
Packaging Method | Bag/Box |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Panel |
Connector Style | Plug to Plug Relay Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2-292157-4?
Additional datasheets, footprints and schematics for 2-292157-4 are listed on our Part Details page. You can also find images and similar parts to 2-292157-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292157-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292157-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292157-4 fall under?
The 2-292157-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-292157-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292157-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292157-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292157-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-292157-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292157-4 often in real-time on the comparison pages.
What if I can't find stock of 2-292157-4?
You can fill out our help required form which you can use to request a quote for 2-292157-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.