Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
77,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
77,005
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
77,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
7,825
in stock
|
Buy Now | |
element14
from US$0.34
|
7,825
in stock
|
Buy Now | |
Farnell
from US$0.30
|
7,825
in stock
|
Buy Now | |
TE Store
from US$0.64
|
6,948
in stock
|
Buy Now | |
Avnet Abacus
-
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
Connector Length | 15.8mm, .622in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | .267in, 6.8mm |
Connector Width | 5.8mm, .228in |
コネクタの高さ | 6.8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 66 Nylon |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers&Wire Housings 7 POS HDR VERT PCB 2mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX V 7P NAT | Distrelec |
Wtb Conn, Header, 7Pos, 1Row, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 292132-7 | Newark Electronics |
WTB CONN, HEADER, 7POS, 1ROW, 2MM | element14 |
CT P/HDR BOX V 7P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292132-7 | Internal Number: 292132-7 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 7 POS 2mm Solder ST Thru-Hole | Avnet Abacus |
Header plug,box, PCB,2mm,7 way,vert.,CT | RS |
CT P/HDR BOX V 7P NAT, PCB Headers and Receptacles | TE Connectivity 292132-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292132-7?
Additional datasheets, footprints and schematics for 292132-7 are listed on our Part Details page. You can also find images and similar parts to 292132-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292132-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292132-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292132-7 fall under?
The 292132-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292132-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292132-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 292132-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292132-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 292132-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292132-7 often in real-time on the comparison pages.
What if I can't find stock of 292132-7?
You can fill out our help required form which you can use to request a quote for 292132-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.