Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
2,318
in stock
|
Buy Now | |
TE Store
from US$0.52
|
35,130
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
14,289
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
7,840
in stock
|
Buy Now | |
element14
from US$0.30
|
5,929
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
516
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
516
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Mating Post Length | 4.5mm, .177in |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Current Rating (Max) | 4A |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | .622in, 15.8mm |
コネクタの高さ | 6.8mm |
Connector Height | 6.8mm, .267in |
Wire Size | 28 – 22AWG |
Connector Width | .141in, 3.6mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 66 |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
CT P/HDR ASSY V 7P W/KINK NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292161-7 | Internal Number: 292161-7 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 7 POS 2mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, HEADER, THT, 7WAY | element14 |
Wtb Connector, Header, 7Pos, 2Mm | Newark Electronics |
Headers&Wire Housings HDR PIN 1X07C VRT | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR ASSY V 7P W/KINK NAT | Distrelec |
MT 7 Position Through-Hole Single Row Straight 2 mm Header | Future Electronics |
AMP CT Series, 2mm Pitch 7 Way 1 Row Straight PCB Header, Solder Termination, 2A | TE Connectivity 292161-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 292161-7?
Additional datasheets, footprints and schematics for 292161-7 are listed on our Part Details page. You can also find images and similar parts to 292161-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292161-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292161-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292161-7 fall under?
The 292161-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292161-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292161-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 292161-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292161-7 have stock available?
Authorised distributors including TE Store, Avnet America, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 292161-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292161-7 often in real-time on the comparison pages.
What if I can't find stock of 292161-7?
You can fill out our help required form which you can use to request a quote for 292161-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.