292170-8 PCB Connectors by TE Connectivity

CT P/HDR ASSY 8P V W/O KINK T

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 8
PCB Mount Orientation Vertical
Contact Type Pin
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Shape & Form Round
Mating Post Length 4.5mm, .177in
Contact Current Rating (Max) 4A
Contact Design Round
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Contact Base Material Brass
PCB Thickness (Recommended) .8mm, .031 – .063in
Connector Width .141in, 3.6mm
Connector Height 6.8mm, .267in
Connector Length 17.8mm, .7008in
コネクタの高さ 6.8mm
Wire Size 28 – 22AWG
Operating Voltage 125VDC, 125VAC
Housing Color Natural
Housing Material PBT GF
Centerline (Pitch) .079in, 2mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Retention Without
Strain Relief Without
PCB Mount Alignment Without
Mating Retention Without
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
実装方法 Box & Tube, Tube/Box
Packaging Quantity 25
Packaging Method Box & Tube, Tube/Box
Connector System Wire-to-Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Header Type Partially Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.2mm, .126in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 105°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 292170-8?

Additional datasheets, footprints and schematics for 292170-8 are listed on our Part Details page. You can also find images and similar parts to 292170-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 292170-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292170-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 292170-8 fall under?

The 292170-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 292170-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 292170-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 292170-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 292170-8 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 292170-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 292170-8 often in real-time on the comparison pages.

What if I can't find stock of 292170-8?

You can fill out our help required form which you can use to request a quote for 292170-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay