3-292253-0 PCB Connectors by TE Connectivity

CT HDR ASSY H 10P BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 1
Number of Positions 10
PCB Mount Orientation Right Angle
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Contact Mating Area Plating Material Finish Matte
Contact Design Round
PCB Contact Termination Area Plating Material Thickness 1µm, 39.37µin
Contact Current Rating (Max) 4A
Contact Base Material Brass
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Mating Post Length .177in, 4.5mm
Contact Retention Within Housing Without
Contact Type Pin
Contact Layout Inline
Connector Length 21.8mm, .8583in
Connector Height 8.8mm, .346in
コネクタの高さ 8.8mm
PCB Thickness (Recommended) .8mm, .031 – .063in
Wire Size 28 – 22AWG
Connector Width .157in, 4mm
Operating Voltage 125VAC, 125VDC
Housing Material Nylon 6/6
Housing Color Blue
Centerline (Pitch) .079in, 2mm
UL File Number E28476
Agency/Standard Number UL, CSA
UL Flammability Rating UL 94V-0
CSA File Number LR 7189
Agency/Standard CSA
Connector Mounting Type Board Mount
PCB Mount Retention Type Kinked Legs
PCB Mount Alignment Without
Mating Retention Without
PCB Mount Retention With
Circuit Application Power & Signal
Assembly Process Feature Pick and Place Cover
Packaging Quantity 500
実装方法 Bag/Box
Packaging Method Bag/Box
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .126in, 3.2mm
Operating Temperature Range -40 – 221°C, -40 – 105°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-292253-0?

Additional datasheets, footprints and schematics for 3-292253-0 are listed on our Part Details page. You can also find images and similar parts to 3-292253-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-292253-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292253-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-292253-0 fall under?

The 3-292253-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-292253-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292253-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-292253-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-292253-0 have stock available?

There is no stock from authorised distributors for 3-292253-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-292253-0 often in real-time on the comparison pages.

What if I can't find stock of 3-292253-0?

You can fill out our help required form which you can use to request a quote for 3-292253-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay