Primary Product Material | PA 66 |
---|---|
Primary Product Color | Ivory |
Number of Positions | 16 |
Contact Current Rating (Max) | 4A |
Length | .797in, 20.25mm |
Product Width | 8.5mm, .334in |
Wire Size | 30 – 22AWG |
Height | 8.3mm |
高さ | .32677in |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Mating Retention | With |
For Use With | CT Connector |
Internal/External | Internal |
Comment | Two receptacle connectors are applied per holder. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 6.6mm |
Connector Mounting Accessory Type | Holder |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CT DBL ROW HOLDER,CRIMP,16P,NA Connector Hardware Accessory Type: Holder Primary Product Color: Ivory Primary Product Material: PA 66 Number of Positions: 16 Operating Temperature (Max): 221 °F Holder Ivory PA 66 16 | Connector Hardware | Part Number: 1-179472-6 | Internal Number: 1-179472-6 | TE Connectivity | TE Store |
Ct Dbl Row Holder,crimp,16P,na |Amp Te Connectivity 1-179472-6 | Newark Electronics |
Connector Accessories 16 POS Captivating Holder Nylon Natural | Avnet America |
AMP CT Series 2 mm, 6.5 mm Pitch 16 Way 2 Row Straight PCB Housing | TE Connectivity 1-179472-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Accessory Type | Holder |
---|---|
For Use With | AMP CT Series Connectors |
Product Range | CT Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-179472-6?
Additional datasheets, footprints and schematics for 1-179472-6 are listed on our Part Details page. You can also find images and similar parts to 1-179472-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179472-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179472-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179472-6 fall under?
The 1-179472-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-179472-6 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179472-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179472-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179472-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-179472-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179472-6 often in real-time on the comparison pages.
What if I can't find stock of 1-179472-6?
You can fill out our help required form which you can use to request a quote for 1-179472-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.