Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
21,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
15,017
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
14,700
in stock
|
Buy Now | |
TE Store
from US$0.38
|
9,167
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
7,630
in stock
|
Buy Now | |
element14
from US$0.29
|
7,630
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
317
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Contact Layout | In-line |
Contact Type | Pin |
Contact Retention Within Housing | Without |
コネクタの高さ | 12mm |
Connector Height | .472in, 12mm |
Connector Length | .307in, 7.8mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 125V |
Centerline (Pitch) | 2mm, .078in |
Housing Material | Nylon 66 |
Housing Color | White |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL Rating | Recognized |
UL File Number | E28476 |
Approved Standards | UL Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL Recognized |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
For Use With | MT Connector |
Circuit Application | Signal |
Packaging Quantity | 800 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Plug to Plug Relay Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Header plug, 2mm, 2 way,free hanging, CT | RS |
Headers&Wire Housings CT RELAY HEADER | Rapid Electronics |
TE Connectivity - AMP Connector CT RELAY HDR ASSY FREE HANGING | Distrelec |
CT RELAY HDR ASSY FREE HANGING Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): .078 in Connector Assembly Plug to Plug Relay Header Wire-to-Wire 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 292156-2 | Internal Number: 292156-2 | .078" | TE Connectivity | TE Store |
Relay Post Header, 3Pos, 1Row Rohs Compliant: Yes |Amp Te Connectivity 292156-2 | Newark Electronics |
RELAY POST HEADER, 3POS, 1ROW | element14 |
Conn Coupler Header M/M 2 POS 2mm ST Panel Mount | Avnet America |
AMP CT Series 2mm Pitch 2 Way 1 Row Male to Male Straight PCB Housing | TE Connectivity 292156-2 | RS Americas |
CT RELAY HDR ASSY | TTI Europe |
Headers & Wire Housings CT RELAY HEADER | Sager |
Where can I find additional details, specifications and documents for a 292156-2?
Additional datasheets, footprints and schematics for 292156-2 are listed on our Part Details page. You can also find images and similar parts to 292156-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292156-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292156-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292156-2 fall under?
The 292156-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292156-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292156-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292156-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292156-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 292156-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292156-2 often in real-time on the comparison pages.
What if I can't find stock of 292156-2?
You can fill out our help required form which you can use to request a quote for 292156-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.