Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
コネクタの高さ | 6.8mm |
Connector Length | 1.0157in, 25.8mm |
Connector Height | 6.8mm, .267in |
Wire Size | 28 – 22AWG |
Connector Width | 5.8mm, .228in |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Ct P/Hdr Box V 12P Pol Nat |Amp Te Connectivity 1-292251-2 | Newark Electronics |
Conn Shrouded Header HDR 12 POS 2mm Solder ST Thru-Hole | Avnet America |
Special Order: CT P/HDR BOX V 12P POL NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 12 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 1-292251-2 | Internal Number: 1-292251-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292251-2?
Additional datasheets, footprints and schematics for 1-292251-2 are listed on our Part Details page. You can also find images and similar parts to 1-292251-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292251-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292251-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292251-2 fall under?
The 1-292251-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292251-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292251-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292251-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292251-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TE Store and Avnet Abacus have stock available or on a lead time for 1-292251-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292251-2 often in real-time on the comparison pages.
What if I can't find stock of 1-292251-2?
You can fill out our help required form which you can use to request a quote for 1-292251-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.