Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
820A-37376,
80.263.00, EG9737-000, AMP-0-0828922-1 |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0396
|
38,857
in stock
|
Buy Now | |
Boersig
from US$0.0293
|
926,854
in stock
|
Buy Now | |
TTI Europe
from US$0.0223
|
510,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0406
|
326,733
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
132,936
in stock
|
Buy Now | |
element14
from US$0.05
|
132,936
in stock
|
Buy Now | |
Farnell
from US$0.0413
|
132,936
in stock
|
Buy Now | |
Chip One Stop
from US$0.0255
|
114,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
78,204
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
78,204
in stock
|
Buy Now | |
Avnet America
from US$0.0254
|
72,736
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0406
|
54,455
in stock
|
Buy Now | |
Sager
from US$0.0283
|
36,341
in stock
|
Buy Now | |
Future Electronics
from US$0.0260
|
15,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0286
|
13,006
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
5,243
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
3,963
in stock
|
Buy Now | |
Conrad
from US$0.09
|
2,071
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
550,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Cable Insulation Diameter | 6.2mm, .244in |
Cavity Diameter | .205in, 5.2mm |
UL Flammability Rating | None |
Lubricant Content | No |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
25MM CAVITY PLUG FOR 54MM DI | Heilind Electronics |
Circular Connector Cable Seal, Silicone, 2.5 Mm, 2.5 Mm System Series Rohs Compliant: Yes |Amp Te Connectivity 828922-1 | Newark Electronics |
CAVITY PLUG, 2.54MM PIN CONNECTOR SYSTEM | element14 |
TE Connectivity 828922-1 1.5/2.5/4.0mm Connector System Cavity (Deadend) Plug | Rapid Electronics |
TE Connectivity - AMP Connectors CAVITY PLUG | Distrelec |
Connector Accessories Cavity Plug Natural Loose Piece | Avnet America |
2.5mm system,6.2mm dia cavity plug | RS |
Automotive Connectors CAVITY PLUG | Sager |
2,5MM Cavity Blanking Plug FOR 5,4MM DI | Future Electronics |
Accessories: sealing pin | Transfer Multisort Elektronik |
2,5MM CAVITY PLUG FOR 5,4MM DI Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: Natural Cavity Diameter: 5.2 mm Cavity Diameter: .205 in Cavity Blanking Plug Silicone Natural 5.2 mm | Connector Seal & Cavity Plug | Part Number: 828922-1 | Internal Number: 828922-1 | Alias Number: 80.263.00 | TE Connectivity | TE Store |
Heavy Duty Sealed Connector Series (HDSCS ) Series Cavity Plug | TE Connectivity 828922-1 | RS Americas |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical application range: Sensors, Magnet valves or voltage supply | Conrad |
Seals and Cavity Plugs, 0.31 in. x 0.23 in., Silicone, Natural, 1P | Carlton-Bates |
Silicone Cavity Blanking Plug, 5.2 mm diameter, 6.2 mm insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
For Use With | 2.5mm Pin Diameter Connector System |
Cable Diameter Max | 2.5mm |
Seal Material | Silicone |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 828922-1?
Additional datasheets, footprints and schematics for 828922-1 are listed on our Part Details page. You can also find images and similar parts to 828922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828922-1 fall under?
The 828922-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828922-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828922-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 828922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828922-1 often in real-time on the comparison pages.
What if I can't find stock of 828922-1?
You can fill out our help required form which you can use to request a quote for 828922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.