Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
215
in stock
|
Buy Now | |
Boersig
from US$1.53
|
11,194
in stock
|
Buy Now | |
TE Store
from US$1.54
|
6,122
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
1,500
in stock
|
Buy Now | |
element14
from US$3.24
|
495
in stock
|
Buy Now | |
Farnell
from US$1.78
|
495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
170
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
21
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Carlton-Bates
from US$3.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Blank Cavity Position | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 1.22in, 31mm |
Height | 1.291in, 32.8mm |
Nominal Voltage Architecture | 48V, 42V, 12V, 24V |
Centerline (Pitch) | 7mm, .276in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2,5MM BU-GEH 3P | Boersig |
2,5MM BU-GEH 3P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-967325-2 | Internal Number: 1-967325-2 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE | element14 |
Connector: circular | Transfer Multisort Elektronik |
3 way DIN 72585 IP67 cable socket,30A | RS |
TE Connectivity 1-967325-2 AMP Round Plug Connector DIN 72585 4 Pin | Rapid Electronics |
TE Connectivity - AMP Housing 25MM BU-GEH 3P | Distrelec |
Automotive Housing, Receptacle, 3Pos | Newark Electronics |
3 way DIN 72585 IP67 cable socket,30A | TE Connectivity 1-967325-2 | RS Americas |
Conn Housing RCP 4 POS 7mm Crimp ST Loose Piece | Avnet Abacus |
25MM BU-GEH 3P | Future Electronics |
Miniature Circular Connector, 3 pos., Pin Terminal, Panel Mount, PBT, Black | Carlton-Bates |
Sealed Socket Female Connector, 2.5mm diameter, 4 positions, 7 mm pitch | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-967325-2?
Additional datasheets, footprints and schematics for 1-967325-2 are listed on our Part Details page. You can also find images and similar parts to 1-967325-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967325-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967325-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967325-2 fall under?
The 1-967325-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967325-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967325-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967325-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967325-2 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, element14 and Farnell have stock available or on a lead time for 1-967325-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967325-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967325-2?
You can fill out our help required form which you can use to request a quote for 1-967325-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.