Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
639
in stock
|
Buy Now | |
Boersig
from US$2.37
|
10,786
in stock
|
Buy Now | |
TTI Europe
from US$2.32
|
5,100
in stock
|
Buy Now | |
Sager
from US$2.56
|
3,600
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
2,408
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
572
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
572
in stock
|
Buy Now | |
TE Store
from US$1.84
|
303
in stock
|
Buy Now | |
element14
from US$2.64
|
300
in stock
|
Buy Now | |
Farnell
from US$2.44
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$3.21
|
296
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$5.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | A1 |
Color | Black |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .11in, 2.8mm |
Width | 24.3mm, .957in |
Height | 37.75mm, 1.486in |
Length | 52.65mm, 2.073in |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 6mm, .236in |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Automotive Connectors JPT GEH KPL 16P | Sager |
TE 1-967242-1 Junior Power Timer Crimp Housing 2 x 8P Black | Rapid Electronics |
Junior Power Timer socket housing, 16P | RS |
Housing, Plug & Socket | Newark Electronics |
Conn Housing RCP 16 POS 5mm Crimp ST Cable Mount | Avnet America |
JPT GEH KPL 16P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 16 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 1-967242-1 | Internal Number: 1-967242-1 | TE Connectivity | TE Store |
HOUSING, JPT, RECEPTACLE, 16 WAY, PBT | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 16 Poles ,Keying Option A1, Black | Distrelec |
16 Position 5 mm Black Female Socket Receptacle Housing Timer Connector | Future Electronics |
Timer - Connectors | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Ways |
Pitch Spacing | 5mm |
For Use With | Junior Power Timer Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red / Black |
Material | PBT - GF |
Where can I find additional details, specifications and documents for a 1-967242-1?
Additional datasheets, footprints and schematics for 1-967242-1 are listed on our Part Details page. You can also find images and similar parts to 1-967242-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967242-1 fall under?
The 1-967242-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967242-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967242-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967242-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967242-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Sager, Rapid Electronics and RS have stock available or on a lead time for 1-967242-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967242-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967242-1?
You can fill out our help required form which you can use to request a quote for 1-967242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.