Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Connector Code | N |
Color | Green |
Body Material | PBT GF |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.472in, 37.4mm |
Height | .846in, 21.5mm |
Width | 1.486in, 37.75mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Conn Housing SKT 4 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 144998-6?
Additional datasheets, footprints and schematics for 144998-6 are listed on our Part Details page. You can also find images and similar parts to 144998-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144998-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144998-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144998-6 fall under?
The 144998-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 144998-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144998-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 144998-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144998-6 have stock available?
Authorised distributors including Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 144998-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144998-6 often in real-time on the comparison pages.
What if I can't find stock of 144998-6?
You can fill out our help required form which you can use to request a quote for 144998-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.