1-1418994-1 Part Information

Details for 1-1418994-1 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Part Specifications

Cable Exit Angle Other
Color Red
Body Material PA GF
Number of Positions 10
Number of Rows 2
Mating Tab Width .11in, 2.8mm
Height 19.3mm, .76in
Length 33.5mm, 1.319in
Width .929in, 23.6mm
Operating Voltage 28VDC
Nominal Voltage Architecture 24V, 12V
Centerline (Pitch) 5.5mm, .217in
UL Flammability Rating UL 94-HB
Polarized No
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 1500
Packaging Method Box & Carton
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Device
Primary Locking Feature On the Terminal
Sealable No
Row-to-Row Spacing 8mm, .315in
Operating Temperature Range -40 – 120°C, -40 – 248°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: M131
Global Product Line: N10
GPL Description: Automotive

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1418994-1?

Additional datasheets, footprints and schematics for 1-1418994-1 are listed in our Part Details tab. You can also find the 1-1418994-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1418994-1 in the Pricing & Inventory tab next to part details. You can view 1-1418994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1418994-1 fall under?

The 1-1418994-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1418994-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418994-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1418994-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1418994-1 have stock available?

There is no stock from authorised distributors for 1-1418994-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1418994-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1418994-1?

You can fill out our help required form which you can use to request a quote for 1-1418994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1418994-1

Loading...
Loading Results for 1-1418994-1
We use cookies to improve your experience. See our privacy policy.
Okay