Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 2 |
Number of Rows | 2 |
Blank Cavity Position | 4, 3 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 32.9mm, 1.2952in |
Width | 1.22in, 31mm |
Length | 32.9mm, 1.2953in |
Nominal Voltage Architecture | 12V, 42V, 24V, 48V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Terminal Position Assurance | No |
Polarized | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .276in, 7mm |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2.5Mm Socket Hsg Assembly(Black 2 Pos) |Amp Te Connectivity 5-1813099-3 | Newark Electronics |
2.5mm SOCKET HSG ASSEMBLY(BLACK 2 POS) | TE Connectivity 5-1813099-3 | RS Americas |
TE Connectivity - AMP 2.5mm SOCKET HSG ASSEMBLY(BLACK 2 P) | Distrelec |
2.5MM SOCKET HSG ASSEMBLY(BLACK 2 POS) | Avnet America |
Where can I find additional details, specifications and documents for a 5-1813099-3?
Additional datasheets, footprints and schematics for 5-1813099-3 are listed on our Part Details page. You can also find images and similar parts to 5-1813099-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1813099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1813099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1813099-3 fall under?
The 5-1813099-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1813099-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1813099-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1813099-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1813099-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5-1813099-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1813099-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1813099-3?
You can fill out our help required form which you can use to request a quote for 5-1813099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.