Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.91
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$15.24
|
70
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$16.25
|
70
in stock
|
Buy Now |
![]() |
element14
from US$23.26
|
70
in stock
|
Buy Now |
![]() |
TTI Americas
from US$10.59
|
31
in stock
|
Buy Now |
![]() |
TME
from US$21.22
|
29
in stock
|
Buy Now |
![]() |
Avnet America
from US$9.91
|
-
|
Buy Now |
![]() |
Boersig
from US$16.11
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Secondary Locking | No |
---|---|
Number of Fuses (Maximum) | 30 |
Number of Relays (Maximum) | 8 |
Number of Positions | 38, 49, 60, 27 |
Contact Current Rating (Max) | 20A |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 8.13mm, .32in, .307in, 7.8mm |
Degree of Protection | IP67 |
Relay Type | 280 Plug-In |
Component Type | Relay Holder |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Operating Temperature (Max) | 257°F, 125°C |
Base, 60Pos, Red, Pbt Gf Rohs Compliant: Yes |Te Connectivity 1443997-2 | Newark Electronics |
BASE, 60POS, RED, PBT GF | element14 |
1443997-2 | TME |
Conn Housing RCP 60 POS 8.13mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1443997-2?
Additional datasheets, footprints and schematics for 1443997-2 are listed on our Part Details page. You can also find images and similar parts to 1443997-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1443997-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1443997-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1443997-2 fall under?
The 1443997-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1443997-2 when available in the Other Hard Wired Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1443997-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1443997-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1443997-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Americas and TME have stock available or on a lead time for 1443997-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1443997-2 often in real-time on the comparison pages.
What if I can't find stock of 1443997-2?
You can fill out our help required form which you can use to request a quote for 1443997-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.