Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0194
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0217
|
5,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0198
|
202,628
in stock
|
Buy Now | |
Chip One Stop
from US$0.0224
|
201,912
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
201,912
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
5,300
in stock
|
Buy Now | |
element14
from US$0.0220
|
5,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0194
|
-
|
Buy Now | |
Avnet America
from US$0.0213
|
-
|
Buy Now | |
Power and Signal Group
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.0206
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Silicone |
Cable Insulation Diameter | 2.7 – 3mm, .106 – .118in |
Cavity Diameter | .197in, 5mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Connectors S.WAY SEAL F.JPT CNT 2.5MM | Rapid Electronics |
TE Connectivity - AMP Connectors S.WAY SEAL F.JPT CNT 2.5MM | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Single Wire Seal, Silicone, Grey Rohs Compliant: Yes |Amp Te Connectivity 282536-1 | Newark Electronics |
SINGLE WIRE SEAL, SILICONE, GREY | element14 |
Single Wire Seal, Silicone, Grey | Future Electronics |
Connector Accessories Seal Protector | Avnet America |
Where can I find additional details, specifications and documents for a 282536-1?
Additional datasheets, footprints and schematics for 282536-1 are listed on our Part Details page. You can also find images and similar parts to 282536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282536-1 fall under?
The 282536-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 282536-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282536-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 282536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282536-1 often in real-time on the comparison pages.
What if I can't find stock of 282536-1?
You can fill out our help required form which you can use to request a quote for 282536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.