Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 27, 38, 49, 60 |
---|---|
Centerline (Pitch) | .32in, 8.13mm, 7.8mm, .307in |
Degree of Protection | IP67 |
Sealable | Yes |
Accessory Type | Cover |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Cover, Without Fuse Holder, 60 Position, IP67, PBT, Black | RS Americas |
Cover for 60 Position Power Distribution Boxes Polybutylene Terephthalate Black | Avnet America |
Where can I find additional details, specifications and documents for a 1443996-1?
Additional datasheets, footprints and schematics for 1443996-1 are listed on our Part Details page. You can also find images and similar parts to 1443996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1443996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1443996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1443996-1 fall under?
The 1443996-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1443996-1 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1443996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1443996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1443996-1 have stock available?
Authorised distributors including TTI Americas, RS Americas, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1443996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1443996-1 often in real-time on the comparison pages.
What if I can't find stock of 1443996-1?
You can fill out our help required form which you can use to request a quote for 1443996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.