Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.71
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$34.47
|
67
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$36.58
|
67
in stock
|
Buy Now |
![]() |
element14
from US$40.32
|
67
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$124.02
|
23
in stock
|
Buy Now |
![]() |
TME
from US$53.09
|
3
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$63.10
|
3
in stock
|
Buy Now |
![]() |
RS
from US$47.71
|
-
|
Buy Now |
![]() |
Avnet America
from US$49.83
|
-
|
Buy Now |
![]() |
Boersig
from US$40.31
|
-
|
Buy Now |
![]() |
TTI Americas
from US$28.71
|
-
|
Buy Now |
![]() |
TTI Europe
from US$32.60
|
-
|
Buy Now |
![]() |
Sager
from US$29.76
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Secondary Locking | No |
---|---|
Number of Fuses (Maximum) | 6 |
Number of Relays (Maximum) | 3 |
Number of Positions | 27 |
Contact Current Rating (Max) | 20A, 40A |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .32in, 8.13mm, 7.8mm, .307in |
Degree of Protection | IP67 |
Component Type | Fuse Holder, Relay Holder |
Sealable | Yes |
Fuse Type | Mini ATM Fuse |
Relay Type | ISO Mini |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Operating Temperature (Max) | 125°C, 257°F |
Base, 27Pos, Fuse & Relay Rohs Compliant: Yes |Te Connectivity 2297813-3 | Newark Electronics |
BASE, 27POS, FUSE & RELAY | element14 |
2297813-3 | TME |
Holder for Mini ATM Fuses and ISO Mini Relays 27 Position IP67 | Avnet America |
BASE ASSY, 27 POSN ISO FUSE AN | TTI Europe |
Automotive Connectors BASE ASSY, 27 POSN ISO FUSE AND RELAY | Sager |
Where can I find additional details, specifications and documents for a 2297813-3?
Additional datasheets, footprints and schematics for 2297813-3 are listed on our Part Details page. You can also find images and similar parts to 2297813-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2297813-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2297813-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2297813-3 fall under?
The 2297813-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes.
Can I view similar or alternative parts?
You can view similar parts to 2297813-3 when available in the Other Hard Wired Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2297813-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2297813-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2297813-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and TME have stock available or on a lead time for 2297813-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2297813-3 often in real-time on the comparison pages.
What if I can't find stock of 2297813-3?
You can fill out our help required form which you can use to request a quote for 2297813-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.