Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.37
|
3,900
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.22
|
58,500
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.23
|
16,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.22
|
4,500
in stock
|
Buy Now |
![]() |
TME
from US$0.30
|
4,500
in stock
|
Buy Now |
![]() |
RS
from US$0.38
|
4,200
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.34
|
3,900
in stock
|
Buy Now |
![]() |
element14
from US$0.35
|
3,900
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.88
|
22
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.22
|
-
|
Buy Now |
![]() |
Boersig
from US$0.24
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.26
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in, .189in, 4.8mm |
Crimp Type | F-Crimp |
Interface Plating | Tin Silver (SnAg) |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 36A |
Wire Size | 4 – 6mm² |
Wire Size Search | 6mm², 4mm², 5mm² |
Wire Insulation Diameter | 3.4 – 4.3mm, .132 – .168in |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Connector Accessory, 0.132in Min Cable Dia, 0.168in Max Cable | Future Electronics |
Connector: automotive | TME |
AutoConn AMP MCP 6.3/4.8K Contact SWS | RS |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Connector Contact, MCP 6.3/4.8K, Socket, Crimp | Avnet Abacus |
Automotive Conn. AMP MCP 4.8K/6 CuNiSi, pre-tin plated | SOS electronic |
Where can I find additional details, specifications and documents for a 1241418-4?
Additional datasheets, footprints and schematics for 1241418-4 are listed on our Part Details page. You can also find images and similar parts to 1241418-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241418-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241418-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241418-4 fall under?
The 1241418-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241418-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241418-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241418-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241418-4 have stock available?
Authorised distributors including TTI Americas, TTI Europe, Future Electronics, TME and RS have stock available or on a lead time for 1241418-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241418-4 often in real-time on the comparison pages.
What if I can't find stock of 1241418-4?
You can fill out our help required form which you can use to request a quote for 1241418-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.