Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.63
|
No stock
|
Buy Now |
![]() |
TE Store
from US$1.15
|
79
in stock
|
Buy Now |
![]() |
Demsay
-
|
2
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.27
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.98
|
-
|
Buy Now |
![]() |
element14
from US$1.61
|
-
|
Buy Now |
![]() |
Boersig
from US$1.41
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.03
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.05
|
-
|
Buy Now |
![]() |
Sager
from US$1.15
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 5.8mm, .228in |
Width | 25.7mm, 1.012in |
Length | 44mm, 1.732in |
Height | 1.23in, 31.25mm |
Nominal Voltage Architecture | 24V, 12V, 60V, 42V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 9mm, .354in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 380 |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2POS,AMP MCP6.3/4.8K,REC HSG,A Number of Positions: 2 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Heavy Duty Sealed Connector Series Housing | 2 Housing for Female Terminals Wire-to-Wire 5.8 mm | Part Number: 2-1564542-1 | Internal Number: 2-1564542-1 | TE Connectivity | TE Store |
Automotive Housing, Rcpt, 2Pos, Grey Rohs Compliant: Yes |Te Connectivity 2-1564542-1 | Newark Electronics |
Heavy Duty Sealed Connector 2POS,AMP MCP6.3/4.8K,REC HSG,A | Avnet America |
AUTOMOTIVE HOUSING, RCPT, 2POS, GREY | element14 |
Automotive Connectors 2POS,AMP MCP6.3/4.8K,REC HSG,A | Sager |
Where can I find additional details, specifications and documents for a 2-1564542-1?
Additional datasheets, footprints and schematics for 2-1564542-1 are listed on our Part Details page. You can also find images and similar parts to 2-1564542-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564542-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564542-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564542-1 fall under?
The 2-1564542-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564542-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564542-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564542-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564542-1 have stock available?
Authorised distributors including TE Store, Demsay, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2-1564542-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564542-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1564542-1?
You can fill out our help required form which you can use to request a quote for 2-1564542-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.