Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.31
|
6,370
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.18
|
72,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.17
|
52,500
in stock
|
Buy Now |
![]() |
element14
from US$0.42
|
6,370
in stock
|
Buy Now |
![]() |
RS
from US$0.28
|
3,280
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.28
|
2,893
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.91
|
17
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.23
|
-
|
Buy Now |
![]() |
Boersig
from US$0.25
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.25
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 4.8mm, 6.3mm, .189in, .228in, .248in, 5.8mm |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 17A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 1mm², .5mm², .6mm², .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.7mm, .055 – .106in |
Wire Size | .5 – 1mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
AutoConn AMP MCP 6.3/4.8K CONTACT | RS |
Mcp6.3/4.8K Rohs Compliant: Yes |Amp Te Connectivity 1241412-1 | Newark Electronics |
Contact Socket Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1241412-1?
Additional datasheets, footprints and schematics for 1241412-1 are listed on our Part Details page. You can also find images and similar parts to 1241412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241412-1 fall under?
The 1241412-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241412-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241412-1 have stock available?
Authorised distributors including TTI Europe, TTI Americas, element14, Farnell and RS have stock available or on a lead time for 1241412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241412-1 often in real-time on the comparison pages.
What if I can't find stock of 1241412-1?
You can fill out our help required form which you can use to request a quote for 1241412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.