Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Connector Code | 1 |
Color | Black |
Number of Rows | 3, 2 |
Number of Positions | 38 |
Mating Tab Width | .11in, .06in, .25in |
Length | 3.685in, 93.59mm |
Width | 49.83mm, 1.962in |
Height | 36.1mm, 1.421in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 84 |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.75mm, 7.8mm, 4mm, .307in, .226in, .157in |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Connector Sealed Housing Plug 38 Position 4mm Crimp Right Angle Cable Mount Box | Avnet America |
Automotive Connectors HYB SLD 38P PLUG ASSY(L) TYPE1 | Sager |
Where can I find additional details, specifications and documents for a 2-2219210-1?
Additional datasheets, footprints and schematics for 2-2219210-1 are listed on our Part Details page. You can also find images and similar parts to 2-2219210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2219210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2219210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2219210-1 fall under?
The 2-2219210-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2219210-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2219210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2219210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2219210-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-2219210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2219210-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2219210-1?
You can fill out our help required form which you can use to request a quote for 2-2219210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.