Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
3,500
|
Buy Now | |
TTI Europe | US$0.11 |
161,000
|
Buy Now | |
RS Americas | US$0.14 |
22,603
|
Buy Now | |
Future Electronics | US$0.05 |
10,500
|
Buy Now | |
Farnell | US$0.11 |
6,591
|
Buy Now | |
Newark Electronics | US$0.14 |
6,491
|
Buy Now | |
element14 | US$0.16 |
6,491
|
Buy Now | |
Rapid Electronics | US$0.13 |
3,500
|
Buy Now | |
Distrelec | US$0.10 |
3,500
|
Buy Now | |
Boersig | US$0.09 |
120
|
Buy Now | |
Compona | - |
7,000
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 22A |
Mating Tab Thickness | .031in, .8mm, .6mm, .024in |
Crimp Type | F-Crimp |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 2.4mm, .087 – .118in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MCP2.8 BU-KONT EDS | TTI Europe |
Contact, Locking Lance, 17-13 AWG, F-Crimp, SWS, AMP MCP Connector System Series | TE Connectivity 1241396-1 | RS Americas |
34 A 13-17 AWG Wire-to-Wire Multiple Contact Point Crimp Socket | Future Electronics |
CRIMP SOCKET, MCP, 13-17 AWG | Farnell |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
MCP 2.8K SWS receptacle contact,AWG17-13 | RS |
Automotive Conn MCP2.8 BU-KONT EDS Reel of 3500 | Rapid Electronics |
TE Connectivity - AMP AMP MCP 2.8K CONTACT SWS | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | MCP Series Connectors |
Wire Size (AWG) | 17AWG to 13AWG |
Where can I find additional details, specifications and documents for a 1241396-1?
Additional datasheets, footprints and schematics for 1241396-1 are listed on our Part Details page. You can also find images and similar parts to 1241396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241396-1 fall under?
The 1241396-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241396-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241396-1 have stock available?
Authorised distributors including TTI Europe, RS Americas, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for 1241396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241396-1 often in real-time on the comparison pages.
What if I can't find stock of 1241396-1?
You can fill out our help required form which you can use to request a quote for 1241396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.