Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 6.3mm, .248in |
Length | 28.4mm, 1.118in |
Width | 24.8mm, .9764in |
Height | 1.3307in, 33.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.5mm, .177in |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 180 |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Connector Sealed Housing Plug 2 Position 4.5mm Crimp Straight Cable Mount Bag | Avnet America |
Automotive Connectors MCP 6.3 2P PLUG ASSY | Sager |
Where can I find additional details, specifications and documents for a 1897214-1?
Additional datasheets, footprints and schematics for 1897214-1 are listed on our Part Details page. You can also find images and similar parts to 1897214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897214-1 fall under?
The 1897214-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1897214-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897214-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1897214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897214-1 often in real-time on the comparison pages.
What if I can't find stock of 1897214-1?
You can fill out our help required form which you can use to request a quote for 1897214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.