Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.33
|
No stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.27
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.23
|
-
|
Buy Now |
![]() |
Boersig
from US$0.25
|
-
|
Buy Now |
![]() |
Conrad
from US$392.19
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.23
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.22
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.22
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 6.3mm, 4.8mm, 5.8mm, .248in, .189in |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Silver (Ag) |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .132 – .172in, 3.4 – 4.4mm |
Wire Size Search | 4mm² |
Wire Size | 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Amp Mcp 6.3/4.8K, Contact, Sws |Te Connectivity 1241416-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
TE Connectivity 1241416-3 AMP MCP - Terminals 1241416-3 TE Connectivity Inhalt: 1500 St. | Conrad |
AUTOMOTIVE CONTACT, SKT, 12AWG, CRIMP | Farnell |
F AMP MCP 6.3/4.8K 3-4mm2 Sn/Ag | SOS electronic |
Where can I find additional details, specifications and documents for a 1241416-3?
Additional datasheets, footprints and schematics for 1241416-3 are listed on our Part Details page. You can also find images and similar parts to 1241416-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241416-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241416-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241416-3 fall under?
The 1241416-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241416-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241416-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241416-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241416-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Conrad and TTI Americas have stock available or on a lead time for 1241416-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241416-3 often in real-time on the comparison pages.
What if I can't find stock of 1241416-3?
You can fill out our help required form which you can use to request a quote for 1241416-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.