Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90°, 180° |
---|---|
Body Material | PBT GF |
Color | Gray |
Connector Code | B |
Number of Rows | 2, 1 |
Number of Positions | 8 |
Mating Tab Width | 6.3mm, 2.8mm |
Width | 31.25mm |
Height | 67.2mm |
Length | 25.7mm |
Operating Voltage | 60VDC |
Centerline (Pitch) | 9mm, 6mm |
Agency/Standard | DIN IEC 512 |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | With |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 140°C |
Rec Hsing,B Key,8P,E,Size 2.8 & 6.3/4.8K | RS |
HDSCS Receptacle Housing, B Keying, 8-Position, Group E, Size 2.8 & 6.3/4.8K | RS Americas |
Heavy Duty Sealed Connector 8POS,MIXED,REC HSG,ASSY,SLD | Avnet America |
Automotive Connectors 8POS,MIXED,REC HSG, ASSY,SLD | Sager |
Where can I find additional details, specifications and documents for a 2-2299782-1?
Additional datasheets, footprints and schematics for 2-2299782-1 are listed on our Part Details page. You can also find images and similar parts to 2-2299782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2299782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2299782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2299782-1 fall under?
The 2-2299782-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2299782-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2299782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2299782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2299782-1 have stock available?
Authorised distributors including RS, RS Americas, Demsay, Avnet America and Boersig have stock available or on a lead time for 2-2299782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2299782-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2299782-1?
You can fill out our help required form which you can use to request a quote for 2-2299782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.