Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
9,740
in stock
|
Buy Now | |
element14
from US$0.11
|
9,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,793
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
782
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
782
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
782
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Material | Silicone |
Cavity Diameter | .334in, 8.5mm |
Cable Insulation Diameter | 2.7mm, .106in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SINGLE WIRE SEAL, SILICONE, WHITE | element14 |
Einzelleitdichtg,ws Rohs Compliant: Yes |Amp Te Connectivity 1394511-1 | Newark Electronics |
Automotive Connectors EINZELLEITDICHTG WS | Rapid Electronics |
TE Connectivity - AMP EINZELLEITDICHTGWS | Distrelec |
Connector Accessories Seal Plug Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1394511-1?
Additional datasheets, footprints and schematics for 1394511-1 are listed on our Part Details page. You can also find images and similar parts to 1394511-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394511-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394511-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394511-1 fall under?
The 1394511-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1394511-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394511-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394511-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394511-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1394511-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394511-1 often in real-time on the comparison pages.
What if I can't find stock of 1394511-1?
You can fill out our help required form which you can use to request a quote for 1394511-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.