Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in, .189in, 4.8mm |
Typical Current Rating | 17A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Wire Size | .5 – 1mm² |
Wire Size Search | .75mm², .6mm², .85mm², 1mm², .5mm² |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 1800 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1241402-3 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 6.3-4.8 K > 0.5-1.0 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1241402-3?
Additional datasheets, footprints and schematics for 1241402-3 are listed on our Part Details page. You can also find images and similar parts to 1241402-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241402-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241402-3 fall under?
The 1241402-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241402-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241402-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241402-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1241402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241402-3 often in real-time on the comparison pages.
What if I can't find stock of 1241402-3?
You can fill out our help required form which you can use to request a quote for 1241402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.