Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.18
|
-
|
Buy Now |
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | 5.8mm, .228in, 6.3mm, .189in, .248in, 4.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 17A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Wire Size Search | 2mm², 2.5mm², 1.5mm² |
Wire Size | 1.5 – 2.5mm² |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Contact RCP Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2208460-3?
Additional datasheets, footprints and schematics for 1-2208460-3 are listed on our Part Details page. You can also find images and similar parts to 1-2208460-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2208460-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208460-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2208460-3 fall under?
The 1-2208460-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-2208460-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208460-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2208460-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2208460-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2208460-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2208460-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2208460-3?
You can fill out our help required form which you can use to request a quote for 1-2208460-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.