Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in, .189in, 4.8mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 36A |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 3.4 – 4.3mm, .132 – .168in |
Wire Size Search | 5mm², 6mm², 4mm² |
Wire Size | 4 – 6mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 180°C, -40 – 356°F |
Automotive Connectors AMP MCP 6.3/4.8K CONTACT, SWS | Sager |
Where can I find additional details, specifications and documents for a 2-1241418-3?
Additional datasheets, footprints and schematics for 2-1241418-3 are listed on our Part Details page. You can also find images and similar parts to 2-1241418-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1241418-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1241418-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1241418-3 fall under?
The 2-1241418-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1241418-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1241418-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1241418-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1241418-3 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager, TTI Asia and Avnet Abacus have stock available or on a lead time for 2-1241418-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1241418-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1241418-3?
You can fill out our help required form which you can use to request a quote for 2-1241418-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.